202418-1 Part Information

Details for 202418-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Type Socket
Contact Base Material Bronze
Contact Mating Area Plating Thickness .76µm
Contact Retention Within Housing With
Contact Size 12
Contact Mating Area Plating Material Gold
Wire Size 18 – 16AWG, .8 – 1.4mm²
Test Current 23A
Contact Retention Type Within Housing Crimp Snap-In
Circuit Application Power
For Use With G Series Connectors, CR ZIF Connectors, M Series Connectors
Packaging Method Bag
Packaging Quantity 100
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Not applicable for solder process capability
Status: Active
Product Code: 5020
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202418-1?

Additional datasheets, footprints and schematics for 202418-1 are listed in our Part Details tab. You can also find the 202418-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202418-1 in the Pricing & Inventory tab next to part details. You can view 202418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202418-1 fall under?

The 202418-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 202418-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202418-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 202418-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202418-1 have stock available?

There is no stock from authorised distributors for 202418-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202418-1 often in real-time on the comparison pages.

What if I can't find stock of 202418-1?

You can fill out our help required form which you can use to request a quote for 202418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 202418-1

Loading...
Loading Results for 202418-1
We use cookies to improve your experience. See our privacy policy.
Okay