Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.21
|
No stock
|
Buy Now | |
RS Americas
from US$29.63
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$19.84
|
-
|
Buy Now | |
Avnet America
from US$28.70
|
-
|
Buy Now | |
element14
from US$22.92
|
-
|
Buy Now | |
Boersig
from US$17.93
|
-
|
Buy Now | |
Farnell
from US$37.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
Pin Hood Type | Internal Closed End |
Width | .952in, 24.18mm |
Height | 2.75in, 69.84mm |
Length | 17.45mm, .687in |
Hardware Type | Pin Hood |
For Use With | 42-Position Mixed Connectors, 50-Position Standard Connectors, 50-Position Posted Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
Pin Hood 50 way M-Series | TE Connectivity 202394-2 | RS Americas |
Pin Hood 50 way M-Series | RS |
50 Pos. Pin Hood Rohs Compliant: Yes |Amp Te Connectivity 202394-2 | Newark Electronics |
Connector Accessories 41 POS Pin Hood Loose Piece Carbon Steel Nickel Finish | Avnet America |
PIN HOOD, 50 POSITION M SERIES CONN | element14 |
Where can I find additional details, specifications and documents for a 202394-2?
Additional datasheets, footprints and schematics for 202394-2 are listed on our Part Details page. You can also find images and similar parts to 202394-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202394-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202394-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202394-2 fall under?
The 202394-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 202394-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202394-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 202394-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202394-2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 202394-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202394-2 often in real-time on the comparison pages.
What if I can't find stock of 202394-2?
You can fill out our help required form which you can use to request a quote for 202394-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.