Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$74.17
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$90.32
|
116
in stock
|
Buy Now | |
Rapid Electronics
from US$83.42
|
116
in stock
|
Buy Now | |
Farnell
from US$87.84
|
93
in stock
|
Buy Now | |
RS Americas
from US$103.50
|
-
|
Buy Now | |
Boersig
from US$89.66
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Accepts Cable Diameter (Max) | .435in, 11.05mm |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Shield Kit |
Mounting Hardware | Screws and Clamps |
For Use With | 41-Position Standard Connectors |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Hardware |
Strain Relief | Without |
Rack & Panel Connectors 2-Piece Shield |Amp Te Connectivity 202383-2 | Newark Electronics |
Rack&Panel Connectors 2-PIECE SHIELD | Rapid Electronics |
TE Connectivity 41 UNASSM KIT M SERIES Rack & Panel Conn | Distrelec |
RECTANGULAR HOOD, 180DEG, 41POS | Farnell |
Circular Connector, 41 UNASSM KIT M SERIES | TE Connectivity 202383-2 | RS Americas |
Connector Accessories Hardware Shield Steel Nickel Finish | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 202383-2?
Additional datasheets, footprints and schematics for 202383-2 are listed on our Part Details page. You can also find images and similar parts to 202383-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202383-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202383-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202383-2 fall under?
The 202383-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 202383-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202383-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 202383-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202383-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 202383-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202383-2 often in real-time on the comparison pages.
What if I can't find stock of 202383-2?
You can fill out our help required form which you can use to request a quote for 202383-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.