Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now |
Shell Material | Copper Alloy |
---|---|
Number of Positions | 40 |
Number of Rows | 1 |
Mated Height | 4.3mm, .1692in |
Centerline (Pitch) | .0197in, .5mm |
Zugelassene Standards | VESA |
UL Flammability Rating | UL 94V-0 |
Approved Standards | VESA |
LVDS Connector Product Type | Connector Shell |
(Lcedi) Sr Serie Plug Upper Shell 40Pos |Amp Te Connectivity 2023317-1 | Newark Electronics |
TE Connectivity (LCEDI) SR serie plug upper shell 40pos | Distrelec |
Connector Accessories Shell | Avnet America |
Where can I find additional details, specifications and documents for a 2023317-1?
Additional datasheets, footprints and schematics for 2023317-1 are listed on our Part Details page. You can also find images and similar parts to 2023317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2023317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2023317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2023317-1 fall under?
The 2023317-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > LVDS Connectors (LCEDI).
Can I view similar or alternative parts?
You can view similar parts to 2023317-1 when available in the LVDS Connectors (LCEDI) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2023317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2023317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2023317-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2023317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2023317-1 often in real-time on the comparison pages.
What if I can't find stock of 2023317-1?
You can fill out our help required form which you can use to request a quote for 2023317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.