Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Copper Alloy |
---|---|
Number of Rows | 1 |
Number of Positions | 40 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Mated Height | 4.3mm, .1692in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .5mm, .0197in |
Zugelassene Standards | VESA |
UL Flammability Rating | UL 94V-0 |
Approved Standards | VESA |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Discrete Wire, Micro Coax |
Connector System | Wire-to-Board |
Connector Style | Plug |
LVDS Connector Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
40 Position LCEDI Plug Connector Solder Free Hanging (In-Line) | Future Electronics |
Conn LCEDI PL 40 POS 1mm Solder RA Cable Mount 1 Port Tray | Avnet America |
Special Order: (LCEDI) SR interface plug conn 40pos Number of Positions: 40 Connector & Contact Terminates To: Wire & Cable Connector & Housing Type: Plug Mated Height: 4.3 mm Mated Height: .169 in Lvds Connectors (Lcedi) | 40 Wire & Cable Plug 4.3 mm | Part Number: 2023314-3 | Internal Number: 2023314-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2023314-3?
Additional datasheets, footprints and schematics for 2023314-3 are listed on our Part Details page. You can also find images and similar parts to 2023314-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2023314-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2023314-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2023314-3 fall under?
The 2023314-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > LVDS Connectors (LCEDI).
Can I view similar or alternative parts?
You can view similar parts to 2023314-3 when available in the LVDS Connectors (LCEDI) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2023314-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2023314-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2023314-3 have stock available?
Authorised distributors including Future Electronics, Avnet America and TE Store have stock available or on a lead time for 2023314-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2023314-3 often in real-time on the comparison pages.
What if I can't find stock of 2023314-3?
You can fill out our help required form which you can use to request a quote for 2023314-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.