New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
2023308-3
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
2023308-3
Loading...
Loading Results for
2023308-3
Details for
2023308-3
by
TE Connectivity
Connectors
>
PCB Connectors
>
Wire-to-Board Connectors
>
FFC, FPC & Ribbon Connectors
>
LVDS Connectors (LCEDI)
(LCEDI) SR interface Rec conn 40pos
Datasheet
PCB Footprint
2023308-3 by TE Connectivity
(LCEDI) SR interface Rec conn 40pos
Part Information
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Datasheet
PCB Footprint
Status: Active
Product Code: L641
Global Product Line: K60
GPL Description: Data and Devices
Technical Specifications
Shell Material:
Copper Alloy
Number of Positions:
40
Number of Rows:
1
Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
1A
Mated Height:
4.3mm, .1692in
PCB Thickness (Recommended):
1.6mm, .063in
Centerline (Pitch):
.0197in, .5mm
Housing Material:
High Temperature Thermoplastic
Housing Color:
Black
Zugelassene Standards:
VESA
Approved Standards:
VESA
UL Flammability Rating:
UL 94V-0
Mating Retention:
With
PCB Mount Retention Type:
Solder Pad
Mating Alignment:
With
PCB Mount Retention:
With
PCB Mount Alignment:
With
Mounting Angle:
Right Angle
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
LVDS Connector Product Type:
Connector
Connector Style:
Receptacle
Connector & Contact Terminates To:
Printed Circuit Board
Connector Type:
Header
Connector System:
Wire-to-Board
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-20 – 85°C, -4 – 185°F
Compatible Parts
2023308-3
Alternate Descriptions
(LCEDI) SR interface Rec co
Onlinecomponents.com
Conn LCEDI HDR 40 POS 0.5mm Solder ST SMD 40 Terminal 1 Port Tray
Avnet America
Conn LCEDI HDR 40 POS 0.5mm Solder ST SMD 40 Terminal 1 Port Tray
Avnet Europe
Conn LCEDI HDR 40 POS 0.5mm Solder ST SMD 40 Terminal 1 Port Tray
Avnet Asia