Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Type | Straight |
---|---|
Color | Clear |
Cable Clamp Material | Die Cast Aluminum |
Shell Material | Die Cast Aluminum |
Plating Material | Zinc |
Accepts Cable Diameter (Max) | 1.156in, 29.36mm |
Connector Mounting Type | Fixing Screw |
Mounting Hardware | With |
For Use with Shell Size | 3 |
Comment | These cable clamps can be used on either a plug or receptacle shell of the appropriate size. |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | Backshell Kit |
Sealable | No |
Cable Bushings | Without |
Connector & Contact Terminates To | Wire & Cable |
Where can I find additional details, specifications and documents for a 202301-9?
Additional datasheets, footprints and schematics for 202301-9 are listed on our Part Details page. You can also find images and similar parts to 202301-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202301-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202301-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202301-9 fall under?
The 202301-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 202301-9 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202301-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 202301-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202301-9 have stock available?
There is no stock from authorised distributors for 202301-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202301-9 often in real-time on the comparison pages.
What if I can't find stock of 202301-9?
You can fill out our help required form which you can use to request a quote for 202301-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.