Status: | Unknown |
---|---|
Series: | 20 series |
RoHS: | Unknown |
Prices starting from US$26.10
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VAC |
Contact Current | 16A |
Product Range | 20 series |
Relay Mounting | DIN Rail Panel |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 27ohm |
Approvals & Standards | CE UL |
SVHC | No SVHC (15-Jan-2019) |
16A 2NO step DIN relay, 24Vac | RS |
DPST-NO DIN Rail Panel Mount Latching Relay, 16 A, 24V ac | Finder 20.22.8.024.0000 | RS Americas |
Power Relay, Dpst-No, 16A, 24Vac | Newark Electronics |
POWER RELAY, DPST-NO, 16A, 24VAC | element14 |
Alternating/Sequencing Relay24VAC | Relay Specialties |
Where can I find additional details, specifications and documents for a 202280240000?
Additional datasheets, footprints and schematics for 202280240000 are listed on our Part Details page. You can also find images and similar parts to 202280240000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202280240000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202280240000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202280240000 fall under?
The 202280240000 is listed under Finder Parts.
Can I view similar or alternative parts?
You can view similar parts to 202280240000 when available in the Finder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202280240000 you can contact the distributor directly for product support, shipping queries etc.
Is the 202280240000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202280240000 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 202280240000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202280240000 often in real-time on the comparison pages.
What if I can't find stock of 202280240000?
You can fill out our help required form which you can use to request a quote for 202280240000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.