202237-2 Part Information

Details for 202237-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Type Socket
Contact Mating Area Plating Material Tin-Lead
Contact Underplating Material Nickel
Contact Termination Area Plating Material Tin-Lead
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Base Material Brass
Underplate Material Thickness 30µin, .76µm
Contact Current Rating (Max) 13A
Contact Termination Area Plating Finish Bright
Contact Mating Area Plating Thickness 100µin, 2.54µm
Contact Size 16
Mating Pin Diameter .062in, 1.57mm
Test Current 13A
Wire Insulation Support Without
Circuit Application Power & Signal
Wire/Cable Type Discrete Wire
Comment These contacts can be used in MultiMate contact positions of all connector housings.
For Use With CPC Connectors, M Series Connectors
Packaging Quantity 1000
Packaging Method Carton
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Solder Tab
Operating Temperature Range -55 – 90°C, -67 – 194°F
RoHS Compliant Not applicable for solder process capability
Status: Active
Product Code: 5023
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202237-2?

Additional datasheets, footprints and schematics for 202237-2 are listed in our Part Details tab. You can also find the 202237-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202237-2 in the Pricing & Inventory tab next to part details. You can view 202237-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202237-2 fall under?

The 202237-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 202237-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202237-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 202237-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 202237-2 have stock available?

There is no stock from authorised distributors for 202237-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202237-2 often in real-time on the comparison pages.

What if I can't find stock of 202237-2?

You can fill out our help required form which you can use to request a quote for 202237-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 202237-2

Loading...
Loading Results for 202237-2
We use cookies to improve your experience. See our privacy policy.
Okay