Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 13A |
---|---|
Contact Base Material | Brass |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Termination Area Plating Finish | Bright |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Precious Metal |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | These contacts can be used in MultiMate contact positions of all connector housings. |
Packaging Quantity | 50 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Solder Tab |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Contact, Pin, Solder | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Type III+ PCB Connector Contact, Male, Solder, Gold over Nickel Plating | TE Connectivity 202236-3 | RS Americas |
Special Order: III+ PIN,SOLTAB,30AU>10,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Termination Method to Wire & Cable: Crimp Pin Gold Tin-Lead Size 16 | Connector Contact | Part Number: 202236-3 | Internal Number: 202236-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 202236-3?
Additional datasheets, footprints and schematics for 202236-3 are listed on our Part Details page. You can also find images and similar parts to 202236-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202236-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202236-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202236-3 fall under?
The 202236-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202236-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202236-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 202236-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202236-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 202236-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202236-3 often in real-time on the comparison pages.
What if I can't find stock of 202236-3?
You can fill out our help required form which you can use to request a quote for 202236-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.