202236-2 Power Connectors by TE Connectivity

III+ PIN,SOLTAB,TIN-LEAD,LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.23
4,615
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.56
4,615
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.23
4,615
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.34
4,615
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.62
3,700
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.39
711
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.39
237
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.06
224
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.54
-
Buy Now
Logo for Boersig
Boersig
from US$1.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Type Pin
Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Thickness 2.54µm, 100µin
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Size 16
Contact Base Material Brass
Contact Underplating Material Nickel
Contact Termination Area Plating Finish Bright
Underplate Material Thickness 1.27µm, 50µin
Contact Current Rating (Max) 13A
Contact Mating Area Plating Material Precious Metal
端子の下地めっきの材料 Nickel
Mating Pin Diameter 1.57mm, .062in
Test Current 13A
Wire Insulation Support Without
Circuit Application Power & Signal
Comment These contacts can be used in MultiMate contact positions of all connector housings.
Wire/Cable Type Discrete Wire
For Use With CPC Connectors, M Series Connectors
Packaging Method Carton
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Solder Tab
Operating Temperature Range -55 – 90°C, -67 – 194°F

Compatible Parts


Alternative Descriptions

Standard Circular Contacts Tin Pin Soldr Tab |Amp Te Connectivity 202236-2 | Newark Electronics
Standard Circular Contacts TIN PIN SOLDR TAB | Rapid Electronics
TE Connectivity - AMP Power Contact III+ PINSOLTABTIN-LEADLP | Distrelec
III+ PIN,SOLTAB,TIN-LEAD,LP | Heilind Electronics
III+ PIN,SOLTAB,TIN-LEAD,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 202236-2 | Internal Number: 202236-2 | TE Connectivity | TE Store
Contact PIN Crimp ST Cable Mount Reel | Avnet America
Contact, Multimate, Pin with Solder Tab, 16, Copper Alloy, Signal, Commercial | TE Connectivity 202236-2 | RS Americas


202236-2 . Unknown Parts by Unknown

III+ PIN SOLTAB TIN-LEAD LP

Status: Unknown
Series: Type III+ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Type III+ Series
Contact Gender Pin
Contact Termination Type Solder
Wire Size AWG Max -
Contact Plating Tin Plated Contacts
For Use With M Series CPC Connectors
Wire Size AWG Min -
Contact Material Copper
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202236-2?

Additional datasheets, footprints and schematics for 202236-2 are listed on our Part Details page. You can also find images and similar parts to 202236-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202236-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202236-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202236-2 fall under?

The 202236-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 202236-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202236-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 202236-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202236-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 202236-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202236-2 often in real-time on the comparison pages.

What if I can't find stock of 202236-2?

You can fill out our help required form which you can use to request a quote for 202236-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay