Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (12-Jan-2017) |
External Depth | 50mm |
External Width | 150mm |
Handle Material | Wood Laminate |
Head Material | Hog Bristle |
Height | 280mm |
Length Imperial | 8.3/8" |
Material | Wood Laminate |
Weight | 0.34kg |
Width | 150mm |
Brush, General Cleaning | Newark Electronics |
BRUSH, GENERAL CLEANING | element14 |
Brush, 3/4 in., 2-1/8 in., 7/8, 8-3/8, Hog Bristle, Wood Laminate | TechSpray 2022-1 | RS Americas |
Brush, Cleaning | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2022-1?
Additional datasheets, footprints and schematics for 2022-1 are listed on our Part Details page. You can also find images and similar parts to 2022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2022-1 fall under?
The 2022-1 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 2022-1 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2022-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 2022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2022-1 often in real-time on the comparison pages.
What if I can't find stock of 2022-1?
You can fill out our help required form which you can use to request a quote for 2022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.