Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.07
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$22.22
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$24.68
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$22.60
|
20
in stock
|
Buy Now | |
TE Store
from US$21.25
|
11
in stock
|
Buy Now | |
Future Electronics
from US$11.64
|
-
|
Buy Now | |
Avnet America
from US$11.87
|
-
|
Buy Now | |
Boersig
from US$14.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin/Socket Type | Corner |
---|---|
Height | .289in, 6.35mm |
Length | 1.097in, 27.86mm |
Width | .25in, 6.35mm |
Mounting Hardware | Nuts and Lockwashers |
Hardware Type | Guide Pin Kit |
Screw & Hole Thread Size | 6-32 |
For Use With | 104 Cf Position Posted Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | Without |
Product Type | Hardware |
Rack & Panel Connectors Guide Pin Assy Rohs Compliant: Yes |Amp Te Connectivity 202173-8 | Newark Electronics |
Rack&Panel Connectors GUIDE PIN ASSY | Rapid Electronics |
TE Connectivity - AMP Connector HardwareGUIDE PIN ASSY | Distrelec |
GUIDE PIN ASSY Connector Hardware Accessory Type: Guide Pin Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Guide Pin Kit Stainless Steel | Connector Hardware | Part Number: 202173-8 | Internal Number: 202173-8 | TE Connectivity | TE Store |
Guide Pin Panel Mount Accessory | Future Electronics |
Connector Accessories Hardware Guide Pin Kit Stainless Steel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 202173-8?
Additional datasheets, footprints and schematics for 202173-8 are listed on our Part Details page. You can also find images and similar parts to 202173-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202173-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202173-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202173-8 fall under?
The 202173-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 202173-8 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202173-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 202173-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202173-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 202173-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202173-8 often in real-time on the comparison pages.
What if I can't find stock of 202173-8?
You can fill out our help required form which you can use to request a quote for 202173-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.