Guide Pin/Socket Type | Corner |
---|---|
Height | .289in, 6.35mm |
Length | 1.097in, 27.86mm |
Width | .25in, 6.35mm |
Mounting Hardware | Nuts and Lockwashers |
Hardware Type | Guide Pin Kit |
Screw & Hole Thread Size | 6-32 |
For Use With | 104 Cf Position Posted Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | Without |
Product Type | Hardware |
104 CTR. FASTNR. GUIDE PIN ASY Connector Hardware Accessory Type: Guide Pin Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Guide Pin Kit Stainless Steel | Connector Hardware | Part Number: 202173-7 | Internal Number: 202173-7 | TE Connectivity | TE Store |
Guide Pin, 104 Position M Series Conn | Newark Electronics |
Stainless Steel Guide Pin | Future Electronics |
Connector Accessories Guide Pin Corner Loose Piece | Avnet America |
104 CTR. FASTNR. GUIDE PIN ASY NULL | TE Connectivity 202173-7 | RS Americas |
Where can I find additional details, specifications and documents for a 202173-7?
Additional datasheets, footprints and schematics for 202173-7 are listed on our Part Details page. You can also find images and similar parts to 202173-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202173-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202173-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202173-7 fall under?
The 202173-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 202173-7 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202173-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 202173-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202173-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 202173-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202173-7 often in real-time on the comparison pages.
What if I can't find stock of 202173-7?
You can fill out our help required form which you can use to request a quote for 202173-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.