Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.80
|
91
in stock
|
Buy Now | |
TE Store
from US$104.74
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$80.32
|
91
in stock
|
Buy Now | |
element14
from US$68.99
|
91
in stock
|
Buy Now | |
Future Electronics
from US$64.31
|
-
|
Buy Now | |
Avnet America
from US$70.36
|
-
|
Buy Now | |
RS Americas
from US$78.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 45° |
---|---|
Accepts Cable Diameter (Max) | 1in, 25.4mm |
Height | 60.32mm, 2.375in |
Width | 1.1449in, 29.08mm |
Length | 2.845in, 72.26mm |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Shield Kit |
Mounting Hardware | Screws and Clamps |
For Use With | 104 Cf Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
M-SERIES HALF SHIELD KIT Connector Cover Type: Shield & Strain Relief Cable Exit Angle: 45° Primary Product Material: Carbon Steel Number of Positions: 104 Operating Temperature (Max): 150 °C Shield & Strain Relief 45° | Connector Cap & Cover | Part Number: 202169-1 | Internal Number: 202169-1 | Carbon Steel | TE Connectivity | TE Store |
Shield Kit, Steel | Newark Electronics |
SHIELD KIT, STEEL | element14 |
M Series 104 Position Unassembled Sheilded Cable Panel Kit | Future Electronics |
Connector Accessories 104 POS Shield Kit Carbon Steel Nickel Finish | Avnet America |
Shield & Strain Relief, 45deg Cable Exit, Carbon Steel, 104 Position, M Series | TE Connectivity 202169-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Two-Piece Shield Kit |
---|---|
For Use With | 104 Position M Series Pin & Socket Connectors |
Connector Shell Size | - |
Cable Exit Angle | 45° |
Connector Body Material | Steel Body |
Product Range | M Series Connectors |
Where can I find additional details, specifications and documents for a 202169-1?
Additional datasheets, footprints and schematics for 202169-1 are listed on our Part Details page. You can also find images and similar parts to 202169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202169-1 fall under?
The 202169-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 202169-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202169-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 202169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202169-1 often in real-time on the comparison pages.
What if I can't find stock of 202169-1?
You can fill out our help required form which you can use to request a quote for 202169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.