202101 RF / Coaxial Connectors & Accessories by Amphenol

DUST CAP W/ CHAIN RF COAX TNC JACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.81

Distributor Stock
Logo for Farnell
Farnell
from US$2.25
576
in stock
Buy Now
Logo for element14
element14
from US$2.51
576
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.51
183
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.00
142
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.03
136
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$2.46
85
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.93
31
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.93
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.46
5
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
993
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.81
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Accessory Type Dust Cap
For Use With TNC Jacks
Connector Body Material Brass Body
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DUST CAP W/ CHAIN, RF COAX TNC JACK | element14
Protection cover | Transfer Multisort Elektronik
Dust Cap, Brass | Newark Electronics
TERM. TNC MALE CAP & CHAI | Heilind Electronics
Coaxial/RF Cap-w/Chain TNC Protective Male Brass forJacksandRecep Straight | Amphenol RF 202101 | RS Americas
Connector Accessories TNC Male Cap And Chain Nickel | Avnet Abacus
INTERCONNECT ACCESSORY | Richardson RFPD


2021-01 Hand & Workholding Tools by Duratool

PLIER LONG NOSE 160MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Plier Style Long Nose
Jaw Opening Max -
Overall Length 160mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Jaw Type Long Nose
Length 160mm

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202101?

Additional datasheets, footprints and schematics for 202101 are listed on our Part Details page. You can also find images and similar parts to 202101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202101 fall under?

The 202101 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 202101 when available in the RF Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202101 you can contact the distributor directly for product support, shipping queries etc.

Is the 202101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202101 have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and TTI Europe have stock available or on a lead time for 202101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202101 often in real-time on the comparison pages.

What if I can't find stock of 202101?

You can fill out our help required form which you can use to request a quote for 202101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay