202-0011-01 Prototyping Tools & Breadboards by Schmartboard

IC ADAPTOR SMD/THD 50.8MM X 50.8MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
1 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Board Type Prototype Board
Board Material -
Hole Diameter -
External Height 2"
External Width 2"
Board Thickness -
Convert From 0603 QFP TQFP PQFP
Pitch Spacing 0.5mm

Alternative Descriptions

IC ADAPTOR, SMD/THD, 50.8MM X 50.8MM | Farnell
Qfp, 32 - 100 Pins 0.5Mm Pitch, 2" X 2" Grid Ez Version | Newark Electronics
0.5mm Pitch 2x2mm Gr id 32-100 pins | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202-0011-01?

Additional datasheets, footprints and schematics for 202-0011-01 are listed on our Part Details page. You can also find images and similar parts to 202-0011-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202-0011-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202-0011-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202-0011-01 fall under?

The 202-0011-01 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.

Can I view similar or alternative parts?

You can view similar parts to 202-0011-01 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202-0011-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 202-0011-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202-0011-01 have stock available?

Authorised distributors including Farnell, element14, Arrow Electronics, Newark Electronics and Mouser Electronics have stock available or on a lead time for 202-0011-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202-0011-01 often in real-time on the comparison pages.

What if I can't find stock of 202-0011-01?

You can fill out our help required form which you can use to request a quote for 202-0011-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay