Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | - |
Contact Current AC Max | 10A |
Contact Voltage AC Max | - |
Operating Force Max | 0.19N-m |
Product Range | - |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
Limit Switch, Rod Adjustable, 1NC/1NO, DPDT, Snap Action, Plug In | Honeywell 201LS10 | RS Americas |
Enclosed Switch Rod - Adjustab | Relay Specialties |
Switch | Newark Electronics |
Switch, Limit | Carlton-Bates |
Limit Switches .19N m 1.7in lb max 1NC 1NO SPDT Snap | Sager |
Where can I find additional details, specifications and documents for a 201LS10?
Additional datasheets, footprints and schematics for 201LS10 are listed on our Part Details page. You can also find images and similar parts to 201LS10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201LS10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201LS10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201LS10 fall under?
The 201LS10 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 201LS10 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201LS10 you can contact the distributor directly for product support, shipping queries etc.
Is the 201LS10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201LS10 have stock available?
Authorised distributors including RS Americas, Relay Specialties, Farnell, Newark Electronics and element14 have stock available or on a lead time for 201LS10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201LS10 often in real-time on the comparison pages.
What if I can't find stock of 201LS10?
You can fill out our help required form which you can use to request a quote for 201LS10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.