201AN-5 D4 Part Information
Details for 201AN-5 D4 by Newport Corporation
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 3-1, 3-1/2 |
Meter Function | DC Voltage |
Meter Range | -199.9V to +199.9V |
Digit Height | 14.2mm |
Panel Cutout Height | 44.96mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Min | 97.75VAC |
Product Range | - |
Alternative Part Descriptions
- VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:97.75VAC; Product Range:- RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 201AN-5 D4?
Additional datasheets, footprints and schematics for 201AN-5 D4 are listed in our Part Details tab. You can also find the 201AN-5 D4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201AN-5 D4 in the Pricing & Inventory tab next to part details. You can view 201AN-5 D4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201AN-5 D4 fall under?
The 201AN-5 D4 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 201AN-5 D4 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201AN-5 D4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201AN-5 D4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201AN-5 D4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 201AN-5 D4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201AN-5 D4 often in real-time on the comparison pages.
What if I can't find stock of 201AN-5 D4?
You can fill out our help required form which you can use to request a quote for 201AN-5 D4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.