Status: | Unknown |
---|---|
Series: | 201932 Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.22
|
16,773
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
16,773
in stock
|
Buy Now | |
Farnell
from US$1.60
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
-
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
element14
from US$1.72
|
-
|
Buy Now |
Antenna Type | Combo |
---|---|
Frequency Min | 5.15GHz |
Frequency Max | 5.85GHz |
Antenna Mounting | SMD |
Gain | 4.5dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 201932 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Cellular ISM WiFi |
Molex Wi-Fi Triple Band SMT Antenna | Distrelec |
RF ANTENNA, 5.15 TO 5.85GHZ, 4.5DBI | Farnell |
WI-FI TRI BAND ANTENNA SMT 900MHZ, 2.4GHZ | Heilind Electronics |
ISM Combo Ceramic 915/2400/5000 | Rutronik |
Omni Antenna, 5.15-5.85Ghz, 4.5Dbi, Smd | Newark Electronics |
Wi-Fi Triple Band Antenna Omnidirectional 900-924/2400-2500/5150-5850 MHz Surface Mount Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a 201932-0001 .?
Additional datasheets, footprints and schematics for 201932-0001 . are listed on our Part Details page. You can also find images and similar parts to 201932-0001 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201932-0001 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201932-0001 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201932-0001 . fall under?
The 201932-0001 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 201932-0001 . when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201932-0001 . you can contact the distributor directly for product support, shipping queries etc.
Is the 201932-0001 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201932-0001 . have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 201932-0001 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201932-0001 . often in real-time on the comparison pages.
What if I can't find stock of 201932-0001 .?
You can fill out our help required form which you can use to request a quote for 201932-0001 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.