Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.80
|
539
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.80
|
179
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now | |
TE Store
from US$4.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Stainless Steel |
---|---|
Length | 7.25mm, .285in |
Width | 11.18mm, .44in |
Height | .46in, 11.68mm |
Hardware Type | Locking Spring - Latching Member |
For Use With | 6, 14, 20 and 41 Position Standard Connectors, 6, 14, 20 and 41 Position Posted Connectors |
Packaging Method | Bag |
Packaging Quantity | 50 |
Strain Relief | Without |
Product Type | Hardware |
SERIES M LOCKING SPRING CATCH | Heilind Electronics |
Locking Spring, M Series Connector | Newark Electronics |
M Series 7.25 x 11.18 x 11.68 mm Stainless Steel Locking Spring Catch | Future Electronics |
Connector Accessories Female Locking Spring Kit Loose Piece Carbon Steel Nickel Over Copper Finish | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1679 | TE Connectivity 201922-1 | RS Americas |
Special Order: SERIES M LOCKING SPRING CATCH Connector Hardware Accessory Type: Locking Spring - Latching Member Primary Product Material: Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Locking Spring - Latching Member Stainless Steel | Connector Hardware | Part Number: 201922-1 | Internal Number: 201922-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201922-1?
Additional datasheets, footprints and schematics for 201922-1 are listed on our Part Details page. You can also find images and similar parts to 201922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201922-1 fall under?
The 201922-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201922-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201922-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 201922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201922-1 often in real-time on the comparison pages.
What if I can't find stock of 201922-1?
You can fill out our help required form which you can use to request a quote for 201922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.