Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 801141 |
Material | Carbon Steel |
---|---|
Length | 16.39mm, .6453in |
Width | .375in, 9.52mm |
Height | .458in, 11.64mm |
Hardware Type | Locking Spring - Spring Member |
For Use With | 6, 14, 20 and 41 Position Posted Connectors, 6, 14, 20 and 41 Position Standard Connectors |
Packaging Method | Bag |
Packaging Quantity | 50 |
Product Type | Hardware |
Strain Relief | Without |
Locking Spring, M Series Connector | Newark Electronics |
M Series Steel Nickel Plated Unassembled Male Locking Spring Kit Connector | Future Electronics |
Connector Accessories Male Locking Spring Kit Loose Piece Carbon Steel Nickel Over Copper Finish | Avnet America |
Special Order: SERIES M LOCKING SPRING Connector Hardware Accessory Type: Locking Spring - Spring Member Primary Product Material: Carbon Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Locking Spring - Spring Member Carbon Steel | Connector Hardware | Part Number: 201921-1 | Internal Number: 201921-1 | Alias Number: 801141 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201921-1?
Additional datasheets, footprints and schematics for 201921-1 are listed on our Part Details page. You can also find images and similar parts to 201921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201921-1 fall under?
The 201921-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201921-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201921-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 201921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201921-1 often in real-time on the comparison pages.
What if I can't find stock of 201921-1?
You can fill out our help required form which you can use to request a quote for 201921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.