Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.18
|
989
in stock
|
Buy Now | |
Newark Electronics
from US$17.13
|
989
in stock
|
Buy Now | |
Rapid Electronics
from US$17.91
|
989
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
989
in stock
|
Buy Now | |
Farnell
from US$17.83
|
792
in stock
|
Buy Now | |
TE Store
from US$23.53
|
390
in stock
|
Buy Now | |
Avnet America
from US$13.62
|
-
|
Buy Now | |
Boersig
from US$18.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Lead Type | Double |
---|---|
Width | 7.92mm, .312in |
Length | 68.66mm, 2.703in |
Height | .312in, 7.92mm |
Jackscrew Style | Female |
Hardware Type | Jackscrew Kit |
Jackscrew Finish | Hexavalent Chromate |
Mounting Hardware | Jackscrew Tip Female and Spirol Pin |
Screw & Hole Thread Size | 6-32 |
Jackscrew Material | Zinc Alloy |
Jackscrew Type | Turnable |
For Use With | 28 Position High Voltage Connectors, 50, 75 and 104-Position Standard Connectors, 12 Position High Current Connectors, 42-Position Mixed Connectors |
Comment | Two required., Use turnable jackscrews on mating housings when mating to grounding block. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
Rack & Panel Connectors Jackscrew Kit Rohs Compliant: No |Amp Te Connectivity 201910-1 | Newark Electronics |
Rack&Panel Connectors JACKSCREW KIT | Rapid Electronics |
TE Connectivity - AMP Connector HardwareJACKSCREW KIT | Distrelec |
JACK SCREWS ACCESSORIES CONNECTORS | Farnell |
JACKSCREW KIT Connector Hardware Accessory Type: Female Screwlock Primary Product Material: Stainless Steel Zinc Alloy Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Female Screwlock Stainless Steel | Connector Hardware | Part Number: 201910-1 | Internal Number: 201910-1 | TE Connectivity | TE Store |
Connector Accessories Female Jackscrew Kit Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201910-1?
Additional datasheets, footprints and schematics for 201910-1 are listed on our Part Details page. You can also find images and similar parts to 201910-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201910-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201910-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201910-1 fall under?
The 201910-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201910-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201910-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201910-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201910-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 201910-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201910-1 often in real-time on the comparison pages.
What if I can't find stock of 201910-1?
You can fill out our help required form which you can use to request a quote for 201910-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.