Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$39.10
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$28.34
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$46.97
|
153
in stock
|
Buy Now | |
Chip One Stop
from US$38.30
|
153
in stock
|
Buy Now | |
TE Store
from US$60.63
|
96
in stock
|
Buy Now | |
Future Electronics
from US$35.18
|
-
|
Buy Now | |
Avnet America
from US$34.42
|
-
|
Buy Now | |
Boersig
from US$48.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Type | Long |
---|---|
Height | 65.86mm |
Length | 95.44mm |
Screw & Hole Thread Size | 8-32 |
Hardware Type | Strain Relief Clamp |
Packaging Quantity | 1 |
Packaging Method | Bag |
Strain Relief | With |
Product Type | Hardware |
Rack & Panel Connectors Strn Rlf Clamp Unassy |Amp Te Connectivity 201848-5 | Newark Electronics |
Rack&Panel Connectors STRN RLF CLAMP UNASSY | Rapid Electronics |
TE Connectivity - AMP STRAIN RELIEF CLAMP UNASSEM. | Distrelec |
STRAIN RELIEF CLAMP UNASSEM. Strain Relief Accessory Type: Cable Clamp Primary Product Material: Stainless Steel Number of Positions: 75 Thread Size: 8-32 Packaging Method: Bag Cable Clamp Stainless Steel 75 8-32 | Connector Strain Relief | Part Number: 201848-5 | Internal Number: 201848-5 | TE Connectivity | TE Store |
Connector Accessories Strain Relief Clamp | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP M Series Connectors |
No. of Positions | 75Ways |
Strain Relief Material | Stainless Steel |
Product Range | M Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 201848-5?
Additional datasheets, footprints and schematics for 201848-5 are listed on our Part Details page. You can also find images and similar parts to 201848-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201848-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201848-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201848-5 fall under?
The 201848-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201848-5 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201848-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 201848-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201848-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 201848-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201848-5 often in real-time on the comparison pages.
What if I can't find stock of 201848-5?
You can fill out our help required form which you can use to request a quote for 201848-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.