Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$81.92
|
13
in stock
|
Buy Now | |
TE Store
from US$77.21
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$85.75
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$105.13
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$77.40
|
13
in stock
|
Buy Now | |
Avnet America
from US$82.69
|
-
|
Buy Now | |
Boersig
from US$61.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Type | Long |
---|---|
Cable Exit Angle | 90°, 180° |
Thread Lead Type | Rolled |
Cable Opening Diameter | 28.58 x 17.15mm, 1.125 x .675in |
Width | 25.4mm, 1in |
Length | 83.74mm, 3.297in |
Height | 2.594in, 65.89mm |
Screw & Hole Thread Size | 8-32 |
Mounting Bracket Material | Stainless Steel |
Mounting Hardware | U Bolt, Wire Guide, Protection Sleeve and Nut |
Hardware Type | Strain Relief Clamp |
For Use With | 42-Position Mixed Connectors, 50-Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Strain Relief | With |
Product Type | Hardware |
50 PL. STR. REL. CLAMP Strain Relief Accessory Type: Cable Clamp Primary Product Material: Stainless Steel Number of Positions: 50 Thread Size: 8-32 Packaging Method: Bag Cable Clamp Stainless Steel 50 8-32 | Connector Strain Relief | Part Number: 201847-1 | Internal Number: 201847-1 | TE Connectivity | TE Store |
Rack & Panel Connectors 50 Pl. Str. Rel. Cla |Amp Te Connectivity 201847-1 | Newark Electronics |
Rack&Panel Connectors 50 PL. STR. REL. CLA | Rapid Electronics |
TE Connectivity - AMP Connector Hardware50 PL. STR. REL. CLAMP | Distrelec |
Connector Accessories Strain Relief Clamp Stainless Steel Black | Avnet America |
Where can I find additional details, specifications and documents for a 201847-1?
Additional datasheets, footprints and schematics for 201847-1 are listed on our Part Details page. You can also find images and similar parts to 201847-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201847-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201847-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201847-1 fall under?
The 201847-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201847-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201847-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201847-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201847-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 201847-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201847-1 often in real-time on the comparison pages.
What if I can't find stock of 201847-1?
You can fill out our help required form which you can use to request a quote for 201847-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.