Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Lead Type | Rolled |
---|---|
Cable Exit Angle | 90°, 180° |
Strain Relief Type | Long |
Height | 50.8mm, 1.999in |
Width | 20.65mm, .813in |
Cable Opening Diameter | 19.81 x 12.7mm, .78 x .5in |
Length | 72.42mm, 2.851in |
Mounting Hardware | U Bolt, Wire Guide, Protection Sleeve and Nut |
Screw & Hole Thread Size | 8-32 |
Mounting Bracket Material | Steel |
Hardware Type | Strain Relief Clamp |
Mounting Bracket Plating Material | Nickel |
For Use With | 34-Position Standard Connectors, 16-Position Mixed Connectors, 20 Position High Voltage Connectors |
Comment | Hardware supplied unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Strain Relief | With |
Product Type | Hardware |
STRAIN RELIEF BRACKET 34 POS Strain Relief Accessory Type: Cable Clamp Primary Product Material: Carbon Steel Number of Positions: 34 Thread Size: 8-32 Packaging Method: Bag Cable Clamp Carbon Steel 34 8-32 | Connector Strain Relief | Part Number: 201846-5 | Internal Number: 201846-5 | TE Connectivity | TE Store |
Strain Relief Bracket 34 Pos |Amp Te Connectivity 201846-5 | Newark Electronics |
Connector Accessories Strain Relief Clamp Steel Black Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 201846-5?
Additional datasheets, footprints and schematics for 201846-5 are listed on our Part Details page. You can also find images and similar parts to 201846-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201846-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201846-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201846-5 fall under?
The 201846-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201846-5 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201846-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 201846-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201846-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 201846-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201846-5 often in real-time on the comparison pages.
What if I can't find stock of 201846-5?
You can fill out our help required form which you can use to request a quote for 201846-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.