Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Strain Relief Type | Long |
---|---|
Cable Exit Angle | 180° |
Width | 16.66mm, .656in |
Height | 1.25in, 31.75mm |
Length | 2.125in, 53.98mm |
Cable Opening Diameter | .53 x .335in, 13.46 x 8.51mm |
Mounting Hardware | U Bolt, Wire Guide, Protection Sleeve and Nut |
Mounting Bracket Plating Material | Nickel |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Strain Relief Clamp |
Mounting Bracket Material | Steel |
For Use With | 14-Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | With |
Strain Relief Clamp (14) Pos. Rohs Compliant: No |Amp Te Connectivity 201843-1 | Newark Electronics |
Connector Accessories Strain Relief Clamp | Avnet America |
STRAIN RELIEF CLAMP (14) POS. Strain Relief Accessory Type: Cable Clamp Primary Product Material: Carbon Steel Number of Positions: 14 Thread Size: 4-40 Packaging Method: Bag Cable Clamp Carbon Steel 14 4-40 | Connector Strain Relief | Part Number: 201843-1 | Internal Number: 201843-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201843-1?
Additional datasheets, footprints and schematics for 201843-1 are listed on our Part Details page. You can also find images and similar parts to 201843-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201843-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201843-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201843-1 fall under?
The 201843-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201843-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201843-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201843-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201843-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 201843-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201843-1 often in real-time on the comparison pages.
What if I can't find stock of 201843-1?
You can fill out our help required form which you can use to request a quote for 201843-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.