Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$157.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$171.72
|
No stock
|
Buy Now | |
TE Store
from US$459.09
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$180.34
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$313.00
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$196.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$244.27
|
10
in stock
|
Buy Now | |
Avnet America
from US$157.84
|
-
|
Buy Now | |
Boersig
from US$184.58
|
-
|
Buy Now |
Number of Rows | 8 |
---|---|
Row-to-Row Spacing | .13in |
Number of Positions | 104 |
Height | 2.83in, 71.88mm |
Width | 28.7mm, 1.1299in |
Length | 4.227in, 107.37mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Phenolic GF |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Block 201532 |
Packaging Quantity | 1 |
Packaging Method | Carton |
Connector System | Cable-to-Panel, Cable-to-Cable |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -65 – 125°F, -55 – 150°C |
CNTR FASTENER PLUG BLOCK,104P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 104 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Panel 104 | Rectangular Power Connector | Part Number: 201692-6 | Internal Number: 201692-6 | 3.81 mm | TE Connectivity | TE Store |
Rack&panel Conn Cntr Fastener Plug Block 104P |Amp Te Connectivity 201692-6 | Newark Electronics |
Rack&Panel Conn CNTR FASTENER PLUG BLOCK 104P | Rapid Electronics |
TE Connectivity CNTR FASTENER PLUG BLOCK 104P Rack & Pan | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Conn Housing PL 104 POS 3.81mm Crimp ST Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201692-6?
Additional datasheets, footprints and schematics for 201692-6 are listed on our Part Details page. You can also find images and similar parts to 201692-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201692-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201692-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201692-6 fall under?
The 201692-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201692-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201692-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 201692-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201692-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 201692-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201692-6 often in real-time on the comparison pages.
What if I can't find stock of 201692-6?
You can fill out our help required form which you can use to request a quote for 201692-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.