Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.85
|
53
in stock
|
Buy Now | |
RS Americas
from US$96.31
|
514
in stock
|
Buy Now | |
Newark Electronics
from US$102.96
|
151
in stock
|
Buy Now | |
element14
from US$94.46
|
151
in stock
|
Buy Now | |
Farnell
from US$109.68
|
151
in stock
|
Buy Now | |
TE Store
from US$245.61
|
31
in stock
|
Buy Now | |
Avnet America
from US$84.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 8 |
---|---|
Row-to-Row Spacing | .13in |
Number of Positions | 104 |
Height | 2.83in, 71.88mm |
Width | 28.7mm, 1.1299in |
Length | 4.227in, 107.37mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Phenolic GF |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Block 201532 |
Packaging Quantity | 1 |
Packaging Method | Carton |
Connector System | Cable-to-Panel, Cable-to-Cable |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -65 – 125°F, -55 – 150°C |
Interconnect Plug Housing Phenolic Black Standard 104 Amp Brand M Series | TE Connectivity 201692-4 | RS Americas |
Rectangular Housing, Plug, 104 Position | Newark Electronics |
RECTANGULAR HOUSING, PLUG, 104 POSITION | element14 |
M series,plug,104way mixed contact | RS |
CNTR FASTENER PLUG BLOCK,104P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 104 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Panel 104 | Rectangular Power Connector | Part Number: 201692-4 | Internal Number: 201692-4 | 3.81 mm | TE Connectivity | TE Store |
Conn Housing PL 104 POS 3.81mm Crimp ST Panel Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 104Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 3.81mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Where can I find additional details, specifications and documents for a 201692-4?
Additional datasheets, footprints and schematics for 201692-4 are listed on our Part Details page. You can also find images and similar parts to 201692-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201692-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201692-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201692-4 fall under?
The 201692-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201692-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201692-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201692-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201692-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 201692-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201692-4 often in real-time on the comparison pages.
What if I can't find stock of 201692-4?
You can fill out our help required form which you can use to request a quote for 201692-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.