Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$77.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$152.13
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$96.20
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$116.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$124.05
|
10
in stock
|
Buy Now | |
TE Store
from US$226.19
|
6
in stock
|
Buy Now | |
Avnet America
from US$77.76
|
-
|
Buy Now | |
Boersig
from US$90.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 8 |
---|---|
Row-to-Row Spacing | .13in |
Number of Positions | 104 |
Height | 2.83in, 71.88mm |
Length | 57.35mm, 2.258in |
Width | 1.1299in, 28.7mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Phenolic GF |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Block 201532 |
Packaging Method | Carton |
Packaging Quantity | 1 |
Connector System | Cable-to-Panel, Cable-to-Cable |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -65 – 125°F, -55 – 150°C |
Rack&panel Conn Ctr. Fastener Plug Block-104 |Amp Te Connectivity 201692-2 | Newark Electronics |
Rack&Panel Conn CTR. FASTENER PLUG BLOCK-104 | Rapid Electronics |
TE Connectivity CTR. FASTENER PLUG BLOCK-104 Rack & Pane | Distrelec |
CTR. FASTENER PLUG BLOCK-104 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 104 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Cable 104 | Rectangular Power Connector | Part Number: 201692-2 | Internal Number: 201692-2 | 3.81 mm | TE Connectivity | TE Store |
Conn Housing PL 104 POS 3.81mm Crimp ST Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201692-2?
Additional datasheets, footprints and schematics for 201692-2 are listed on our Part Details page. You can also find images and similar parts to 201692-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201692-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201692-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201692-2 fall under?
The 201692-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201692-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201692-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201692-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201692-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 201692-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201692-2 often in real-time on the comparison pages.
What if I can't find stock of 201692-2?
You can fill out our help required form which you can use to request a quote for 201692-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.