Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | 90° UMCC Plug to SMA Bulkhead Jack |
---|---|
Coaxial Cable Type | 1.13mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Color | Black |
RoHS Compliant | Yes |
RF CA,SMA BULKHEAD TO UMCC IV,L200MM | RS |
Rf Cable, R/A Umcc Plug-Sma Jack, 7.9" | Newark Electronics |
Cable Assembly 1.13mm 0.2m SMA to Right Angle UMCC Receptacle to Plug | Avnet America |
RF Cable Assembly, SMA Bulkhead Plug, FEP, Length .2 m, Black, UMCC Plug | TE Connectivity 2016694-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2016694-4?
Additional datasheets, footprints and schematics for 2016694-4 are listed on our Part Details page. You can also find images and similar parts to 2016694-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2016694-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2016694-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2016694-4 fall under?
The 2016694-4 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2016694-4 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2016694-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2016694-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2016694-4 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2016694-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2016694-4 often in real-time on the comparison pages.
What if I can't find stock of 2016694-4?
You can fill out our help required form which you can use to request a quote for 2016694-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.