Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
2,372
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
2,372
in stock
|
Buy Now | |
element14
from US$1.12
|
2,372
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Jacket Material | FEP |
---|---|
Wire Size | 36AWG |
Overall Outside Cable Diameter | .81mm, .031in |
Impedance | 50Ω |
Connector Impedance | 50Ω |
Cable Assembly Length | .22m, .72ft |
Cable Assembly Type | UMCC Plug to UMCC Plug |
Connector Type (End A) | UMCC Plug |
Connector Type (End B) | UMCC Plug |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
Rf Cable, R/A Umcc Plug, 7.9" | Newark Electronics |
RF CABLE, R/A UMCC PLUG, 7.9" | element14 |
RF CA,UMCC GEN2-GEN4,0.81,L80,BLACK | Future Electronics |
Cable Assembly 0.81mm Coaxial 0.22m UMCC to UMCC PL-PL | Avnet America |
RF Cable Assembly, UMCC Plug, FEP, Length .08 m, Black, 36 AWG | TE Connectivity 2016677-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2016677-4?
Additional datasheets, footprints and schematics for 2016677-4 are listed on our Part Details page. You can also find images and similar parts to 2016677-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2016677-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2016677-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2016677-4 fall under?
The 2016677-4 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2016677-4 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2016677-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2016677-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2016677-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2016677-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2016677-4 often in real-time on the comparison pages.
What if I can't find stock of 2016677-4?
You can fill out our help required form which you can use to request a quote for 2016677-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.