Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
805
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
2,600
in stock
|
Buy Now | |
Chip One Stop
from US$3.24
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
467
in stock
|
Buy Now | |
element14
from US$2.73
|
467
in stock
|
Buy Now | |
Farnell
from US$2.56
|
467
in stock
|
Buy Now | |
RS Americas
from US$4.05
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now | |
TE Store
from US$6.17
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Zinc Alloy |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Mounting Legs | 4 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Height Above PC Board | .41in, 10.43mm |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
PCB Tail Length | .122in, 3.1mm |
Impedance | 50Ω |
Detent | Without |
Screw & Hole Thread Size | 1/4-36UNS-2A |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 6GHz |
Circuit Application | Signal |
Outer Contact Plating Material | Gold (Au) |
PCB Leg Plating Material | Gold (Au) |
Dielectric Material | PTFE |
実装方法 | Single Pack |
Packaging Method | Single Pack |
Sealable | No |
RF Interface | SMA |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
SMA Series 6 GHz 50 Ohm Male Pin Through Hole Right Angle RF Connector | Future Electronics |
Rf Coax Conn, Sma Rp, R/A Jack, 50 Ohm Rohs Compliant: Yes |Te Connectivity 2016504-1 | Newark Electronics |
RF COAX CONN, SMA RP, R/A JACK, 50 OHM | element14 |
SMA RIGHT ANGLE, PCB, RP, RF Plugs and Jacks | TE Connectivity 2016504-1 | RS Americas |
Special Order: RP-SMA RA THROUGH HOLE PCB MOUNT JACK RF Interface: RP-SMA RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω RF Connector Coupling Mechanism: Bayonet RP-SMA .25" 6.35 mm 50 Ω | Coax Connector | Part Number: 2016504-1 | Internal Number: 2016504-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2016504-1?
Additional datasheets, footprints and schematics for 2016504-1 are listed on our Part Details page. You can also find images and similar parts to 2016504-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2016504-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2016504-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2016504-1 fall under?
The 2016504-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2016504-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2016504-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2016504-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2016504-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 2016504-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2016504-1 often in real-time on the comparison pages.
What if I can't find stock of 2016504-1?
You can fill out our help required form which you can use to request a quote for 2016504-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.