Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | LCP (Liquid Crystal Polymer) |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
Number of Coaxial Contacts | 3 |
RF Connector Center Contact Material | Copper Alloy |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 9.825mm, .386in |
Impedance | 50Ω |
Housing Color | Black |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Latch |
Connector Mounting Type | Panel |
Operating Frequency | 2GHz |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
RF Interface | QSL |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
3 PORT QSL SMT W/O FLANGE, TH RF Interface: QSL RF Connector Style: Jack Impedance: 50 Ω RF Connector Coupling Mechanism: Latch Operating Frequency: 2 GHz QSL Jack 50 Ω Latch | Coax Connector | Part Number: 2016032-1 | Internal Number: 2016032-1 | TE Connectivity | TE Store |
Rf/Coaxial, Qsl Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Conn QSL RCP 0Hz to 6GHz 50Ohm Solder RA Thru-Hole | Avnet America |
QSL 3 port Receptacle, PCB, wo flange | TE Connectivity 2016032-1 | RS Americas |
RF COAXIAL, QSL, RIGHT ANGLE JACK, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 2016032-1?
Additional datasheets, footprints and schematics for 2016032-1 are listed on our Part Details page. You can also find images and similar parts to 2016032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2016032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2016032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2016032-1 fall under?
The 2016032-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2016032-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2016032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2016032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2016032-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2016032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2016032-1 often in real-time on the comparison pages.
What if I can't find stock of 2016032-1?
You can fill out our help required form which you can use to request a quote for 2016032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.