Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$79.75
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$75.31
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$84.40
|
99
in stock
|
Buy Now | |
Farnell
from US$87.36
|
80
in stock
|
Buy Now | |
Boersig
from US$91.06
|
-
|
Buy Now | |
TE Store
from US$106.50
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | Carbon Steel |
---|---|
Cable Exit Angle | 180° |
Accepts Cable Diameter (Max) | .5in, 12.7mm |
Length | 2.453in, 62.31mm |
Width | .828in, 21.03mm |
Height | 1.999in, 50.8mm |
Hardware Type | Shield Kit |
Screw & Hole Thread Size | 4-40 |
Mounting Hardware | Screws and Clamps |
For Use With | 16-Position Mixed Connectors, 34-Position Standard Connectors, 20 Position High Voltage Connectors |
Packaging Method | Bag |
Packaging Quantity | 1 |
Strain Relief | With |
Product Type | Hardware |
Rack & Panel Connectors 34P Shield Assy |Amp Te Connectivity 201571-2 | Newark Electronics |
Rack&Panel Connectors 34P SHIELD ASSY | Rapid Electronics |
TE Connectivity 34 POS. SHIELD ASSY. Rack & Panel Connec | Distrelec |
JACK SCREWS ACCESSORIES CONNECTORS | Farnell |
Special Order: 34 POS. SHIELD ASSY. Connector Cap & Cover | Part Number: 201571-2 | Internal Number: 201571-2 | TE Connectivity | TE Store |
Connector Accessories 34 POS Hardware Shield Carbon Steel Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 201571-2?
Additional datasheets, footprints and schematics for 201571-2 are listed on our Part Details page. You can also find images and similar parts to 201571-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201571-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201571-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201571-2 fall under?
The 201571-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201571-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201571-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201571-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201571-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Boersig have stock available or on a lead time for 201571-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201571-2 often in real-time on the comparison pages.
What if I can't find stock of 201571-2?
You can fill out our help required form which you can use to request a quote for 201571-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.