Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | FEP |
---|---|
Color | Black |
Conductor Material | Copper |
Conductor Plating Material | Silver |
Number of Connectorized Ends | 2 |
Contact Base Material | Phosphor Bronze, Brass |
Center Contact Plating | Gold |
Mated Height | .098in, 2.5mm |
Overall Outside Cable Diameter | 1.32mm, .052in |
Impedance | 50Ω |
Voltage | 60 VAC |
Insulation Resistance | 50MΩ |
Connector Impedance | 50Ω |
Mating Diameter | 2mm, .079in |
Cable Assembly Length | .66ft, .2m |
Dielectric Material | FEP |
RF Connector Type | Ultraminiature Coax |
Shrink Tubing | Without |
Connector Type (End B) | UMCC Plug |
Connector Type (End A) | UMCC Plug |
Product Type | Cable Assembly |
Shielded | Yes |
Cable Assembly Type | UMCC Plug to UMCC Plug |
Velocity of Propagation | 70% |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
C/A Umcc/Umcc 132 Od Cable |Amp Te Connectivity 2015700-2 | Newark Electronics |
Cable Assembly Double Shielded 0.2m UMCC to UMCC PL-PL T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | UMCC Right Angle Plug |
---|---|
Connector Type B | UMCC Right Angle Plug |
Coaxial Cable Type | 1.32mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.87" |
Cable Length - Metric | 200mm |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2015700-2?
Additional datasheets, footprints and schematics for 2015700-2 are listed on our Part Details page. You can also find images and similar parts to 2015700-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2015700-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2015700-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2015700-2 fall under?
The 2015700-2 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2015700-2 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2015700-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2015700-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2015700-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2015700-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2015700-2 often in real-time on the comparison pages.
What if I can't find stock of 2015700-2?
You can fill out our help required form which you can use to request a quote for 2015700-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.