Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
2,653
in stock
|
Buy Now | |
element14
from US$0.80
|
2,653
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2,653
in stock
|
Buy Now | |
TE Store
from US$2.64
|
1,108
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper |
---|---|
Jacket Material | FEP |
Shield Plating Material | Silver |
Color | Black |
Conductor Material | Copper |
Conductor Plating Material | Silver |
Number of Connectorized Ends | 2 |
Contact Base Material | Brass, Phosphor Bronze |
Center Contact Plating | Gold |
Overall Outside Cable Diameter | .8mm, .031in |
Mated Height | .098in, 2.5mm |
Voltage | 60 VAC |
Insulation Resistance | 50MΩ |
Connector Impedance | 50Ω |
Impedance | 50Ω |
Mating Diameter | .079in, 2mm |
Cable Assembly Length | .33ft, .1m |
Dielectric Material | FEP |
Shielded | Yes |
Cable Assembly Type | UMCC Plug to UMCC Plug |
Shrink Tubing | Without |
Connector Type (End A) | UMCC Plug |
Connector Type (End B) | UMCC Plug |
RF Connector Type | Ultraminiature Coax |
Product Type | Cable Assembly |
Velocity of Propagation | 70% |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
Cbl Assy, R/A Umcc Plug-Plug, Blk, 3.9" | Newark Electronics |
CABLE ASSY, UMCC R/A PLUG-PLUG, 100MM | element14 |
CBL ASSY UMCC PLUG-PLUG 3.937" | RS |
RF CA,UMCC GEN1-GEN1,0.81MM CABLE,L100MM Cable Assembly Type: UMCC Cable Assembly Length: .33 ft Cable Assembly Length: .1 m Cable Color: Black Operating Frequency: 0 – 9 GHz UMCC .33 ft .1 m Black | Rf Cable Assembly | Part Number: 2015699-1 | Internal Number: 2015699-1 | TE Connectivity | TE Store |
| Heilind Electronics |
Cable Assembly Double Shielded 0.1m UMCC to UMCC PL-PL | Avnet America |
RF Cable Assembly, UMCC Plug, FEP, Length .1 m, Black | TE Connectivity 2015699-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2015699-1?
Additional datasheets, footprints and schematics for 2015699-1 are listed on our Part Details page. You can also find images and similar parts to 2015699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2015699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2015699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2015699-1 fall under?
The 2015699-1 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2015699-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2015699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2015699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2015699-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 2015699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2015699-1 often in real-time on the comparison pages.
What if I can't find stock of 2015699-1?
You can fill out our help required form which you can use to request a quote for 2015699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.