Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | FEP |
---|---|
Conductor Material | Copper |
Color | Black |
Shield Plating Material | Silver |
Shield Material | Copper |
Conductor Plating Material | Silver |
Number of Connectorized Ends | 2 |
Contact Base Material | Brass, Phosphor Bronze |
Center Contact Plating | Gold |
Overall Outside Cable Diameter | 1.37mm, .054in |
Mated Height | .098in, 2.5mm |
Voltage | 60 VAC |
Connector Impedance | 50Ω |
Impedance | 50Ω |
Insulation Resistance | 50MΩ |
Mating Diameter | 2mm, .079in |
Cable Assembly Length | .16ft, .05m |
Dielectric Material | FEP |
Product Type | Cable Assembly |
Cable Assembly Type | UMCC Plug to UMCC Plug |
Connector Type (End A) | UMCC Plug |
Connector Type (End B) | UMCC Plug |
Shrink Tubing | Without |
RF Connector Type | Ultraminiature Coax |
Shielded | Yes |
Velocity of Propagation | 70% |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
2015487-6 - C/A, Umcc/Umcc, 1.13 Od Cable, 50 Mm Rohs Compliant: Yes |Te Connectivity 2015487-6. | Newark Electronics |
Cable Assembly Coaxial 0.05m UMCC to UMCC PL-PL | Avnet America |
C/A, UMCC/UMCC, 1.13 OD CABLE, 50 MM | TE Connectivity 2015487-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2015487-6?
Additional datasheets, footprints and schematics for 2015487-6 are listed on our Part Details page. You can also find images and similar parts to 2015487-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2015487-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2015487-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2015487-6 fall under?
The 2015487-6 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2015487-6 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2015487-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2015487-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2015487-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2015487-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2015487-6 often in real-time on the comparison pages.
What if I can't find stock of 2015487-6?
You can fill out our help required form which you can use to request a quote for 2015487-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.