Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
724
in stock
|
Buy Now | |
TE Store
from US$1.81
|
9,613
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
2,044
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
2,044
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
752
in stock
|
Buy Now | |
element14
from US$1.81
|
749
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
170
in stock
|
Buy Now |
Mated Height | 2.5mm, .098in |
---|---|
Overall Outside Cable Diameter | 1.37mm, .054in |
Impedance | 50Ω |
Mating Diameter | 2mm, .079in |
Cable Assembly Length | .1m, .33ft |
RF Connector Type | Ultraminiature Coax |
Cable Assembly Type | UMCC Plug to UMCC Plug |
Product Type | Cable Assembly |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 90°C |
C/A, UMCC/UMCC, 1.37 OD CABLE, 100MM LON Cable Assembly Type: UMCC Cable Assembly Length: .33 ft Cable Assembly Length: .1 m Cable Color: Black Operating Frequency: 0 – 6 GHz UMCC .33 ft .1 m Black | Rf Cable Assembly | Part Number: 2015357-3 | Internal Number: 2015357-3 | TE Connectivity | TE Store |
RF Cable Assemblies C/A UMCC/UMCC 1.37 OD CABLE | Rapid Electronics |
TE Connectivity C A UMCC UMCC 1.37 OD CABLE 100MM LON | Distrelec |
Cable Assy, Umcc R/A Plug-Plug, 100Mm Rohs Compliant: Yes |Te Connectivity 2015357-3 | Newark Electronics |
CABLE ASSY, UMCC R/A PLUG-PLUG, 100MM | element14 |
Cable Assembly Double Shielded 0.1m UMCC to UMCC PL-PL T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2015357-3?
Additional datasheets, footprints and schematics for 2015357-3 are listed on our Part Details page. You can also find images and similar parts to 2015357-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2015357-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2015357-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2015357-3 fall under?
The 2015357-3 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2015357-3 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2015357-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2015357-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2015357-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2015357-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2015357-3 often in real-time on the comparison pages.
What if I can't find stock of 2015357-3?
You can fill out our help required form which you can use to request a quote for 2015357-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.