Row-to-Row Spacing | 3.3mm |
---|---|
Number of Positions | 104 |
Number of Rows | 8 |
Length | 1.196in, 30.39mm |
Width | 1.25in, 31.75mm |
Height | 2.945in, 74.8mm |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Plug Housing |
Packaging Method | Carton |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable, Cable-to-Panel |
Product Type | Housing |
Sealable | No |
Contact Type | Socket, Pin |
Housing Type | Receptacle |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Recept Block,104 Posn,m Series Rohs Compliant: Yes |Amp Te Connectivity 201532-2 | Newark Electronics |
Conn Housing RCP 104 POS ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Gender | Receptacle |
No. of Positions | 104Ways |
Pitch Spacing | - |
For Use With | AMP M Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 201532-2?
Additional datasheets, footprints and schematics for 201532-2 are listed on our Part Details page. You can also find images and similar parts to 201532-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201532-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201532-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201532-2 fall under?
The 201532-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201532-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201532-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201532-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201532-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 201532-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201532-2 often in real-time on the comparison pages.
What if I can't find stock of 201532-2?
You can fill out our help required form which you can use to request a quote for 201532-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.