Insulator Body Material | Fibreglass Silicone Elastomer |
---|---|
Thermal Conductivity | 3.5W/m.K |
Breakdown Voltage Vbr | 4kV |
Thickness | 0.38mm |
Volume Resistivity | 10ohm-m |
Thermal Impedance | 0.57°C/W |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Electrical Property Ins / Con | Insulative |
External Depth | 0.38mm |
Isolation Voltage | 4kV |
Material | Boron nitride loaded silicon Elastomer |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Packages Cooled | TO-220 |
Thermal Resistance | 0.2°C/W |
Type | Thermal Pad |
SIL-PAD 2000, .015", TO-220 | element14 |
Thermally Conductive Insulator | Newark Electronics |
Where can I find additional details, specifications and documents for a 2015-54?
Additional datasheets, footprints and schematics for 2015-54 are listed on our Part Details page. You can also find images and similar parts to 2015-54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2015-54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2015-54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2015-54 fall under?
The 2015-54 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 2015-54 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2015-54 you can contact the distributor directly for product support, shipping queries etc.
Is the 2015-54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2015-54 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2015-54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2015-54 often in real-time on the comparison pages.
What if I can't find stock of 2015-54?
You can fill out our help required form which you can use to request a quote for 2015-54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.