Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulator Body Material | Silicone Elastomer |
---|---|
Thermal Conductivity | 3.5W/m.K |
Breakdown Voltage Vbr | 4kV |
Thickness | 0.508mm |
Volume Resistivity | 100000Mohm-m |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Electrical Property Ins / Con | Insulative |
External Depth | 0.38mm |
Isolation Voltage | 4kV |
Material | Boron nitride loaded silicon Elastomer |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +200°C |
Packages Cooled | TO-220 |
Thermal Resistance | 0.2°C/W |
Type | Thermal Pad |
Where can I find additional details, specifications and documents for a 2015-104?
Additional datasheets, footprints and schematics for 2015-104 are listed on our Part Details page. You can also find images and similar parts to 2015-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2015-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2015-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2015-104 fall under?
The 2015-104 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 2015-104 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2015-104 you can contact the distributor directly for product support, shipping queries etc.
Is the 2015-104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2015-104 have stock available?
There is no stock from authorised distributors for 2015-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2015-104 often in real-time on the comparison pages.
What if I can't find stock of 2015-104?
You can fill out our help required form which you can use to request a quote for 2015-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.