Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Carbon Steel |
---|---|
Cable Exit Angle | 90° |
Width | 21.03mm, .828in |
Length | 2.562in, 65.07mm |
Accepts Cable Diameter (Max) | .5in, 12.7mm |
Height | 1.812in, 46.02mm |
Hardware Type | Shield Kit |
Screw & Hole Thread Size | 4-40 |
Mounting Hardware | Screws and Clamps |
For Use With | 34-Position Standard Connectors, 16-Position Mixed Connectors, 20 Position High Voltage Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Hardware |
Strain Relief | Without |
34 Unassm Kit,m Series Rohs Compliant: Yes |Amp Te Connectivity 201469-2 | Newark Electronics |
Connector Accessories 34 POS Shield Kit Carbon Steel Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 201469-2?
Additional datasheets, footprints and schematics for 201469-2 are listed on our Part Details page. You can also find images and similar parts to 201469-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201469-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201469-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201469-2 fall under?
The 201469-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201469-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201469-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201469-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201469-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 201469-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201469-2 often in real-time on the comparison pages.
What if I can't find stock of 201469-2?
You can fill out our help required form which you can use to request a quote for 201469-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.