Material | Carbon Steel |
---|---|
Cable Exit Angle | 180° |
Accepts Cable Diameter (Max) | 13.97mm, .55in |
Length | 62.69mm, 2.468in |
Width | 21.03mm, .828in |
Height | 2.593in, 65.86mm |
Screw & Hole Thread Size | 4-40 |
Mounting Hardware | Screws and Clamps |
Hardware Type | Shield Kit |
For Use With | 42-Position Mixed Connectors, 50-Position Standard Connectors |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
50 UNASSM KIT,M SERIES Connector Cover Type: Shield & Strain Relief Cable Exit Angle: 180° Primary Product Material: Carbon Steel Number of Positions: 50 Operating Temperature (Max): 150 °C Shield & Strain Relief 180° | Connector Cap & Cover | Part Number: 201443-2 | Internal Number: 201443-2 | Carbon Steel | TE Connectivity | TE Store |
50 Unassm Kit,m Series Rohs Compliant: Yes |Amp Te Connectivity 201443-2 | Newark Electronics |
Connector Accessories 50 POS Shield Kit Carbon Steel Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 201443-2?
Additional datasheets, footprints and schematics for 201443-2 are listed on our Part Details page. You can also find images and similar parts to 201443-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201443-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201443-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201443-2 fall under?
The 201443-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201443-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201443-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201443-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201443-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 201443-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201443-2 often in real-time on the comparison pages.
What if I can't find stock of 201443-2?
You can fill out our help required form which you can use to request a quote for 201443-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.