Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | - |
LED Lens Colour | - |
Lens Diameter | 7.4mm |
Lens Shape | Round |
Lens Material | Acrylic |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Laser Diodes |
LENS, PLASTIC, ASPHERICAL | element14 |
Where can I find additional details, specifications and documents for a 2014289?
Additional datasheets, footprints and schematics for 2014289 are listed on our Part Details page. You can also find images and similar parts to 2014289 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2014289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2014289 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2014289 fall under?
The 2014289 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2014289 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2014289 you can contact the distributor directly for product support, shipping queries etc.
Is the 2014289 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2014289 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2014289.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2014289 often in real-time on the comparison pages.
What if I can't find stock of 2014289?
You can fill out our help required form which you can use to request a quote for 2014289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.