Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.57
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.12
|
234
in stock
|
Buy Now | |
TE Store
from US$7.76
|
144
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.12
|
78
in stock
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now | |
RS Americas
from US$5.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Lead Type | Single |
---|---|
Length | 2.305in, 58.55mm |
Height | .312in, 7.92mm |
Width | 7.92mm, .312in |
Jackscrew Finish | Non-Hexavalent Chromate |
Screw & Hole Thread Size | 6-32 |
Hardware Type | Jackscrew Kit |
Jackscrew Material | Zinc Alloy |
Mounting Hardware | Jackscrew Tip Female and Spirol Pin |
Jackscrew Style | Female |
Jackscrew Type | Turnable |
For Use With | 20 and 28-Position High Voltage Connectors, 12 Position High Current Connectors, 20, 26, 34, 41 and 50 Position Posted Connectors, 20, 26, 34, 41 and 50 Position Standard Connectors, 15,16,and 42-Position Mixed Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
SERIES M JACK SCREW--FEMALE A | Heilind Electronics |
SERIESM JACK SCREW--FEMALE A Connector Hardware Accessory Type: Female Screwlock Primary Product Material: Stainless Steel Zinc Alloy Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Female Screwlock Stainless Steel | Connector Hardware | Part Number: 201414-1 | Internal Number: 201414-1 | TE Connectivity | TE Store |
Jack Screw | Newark Electronics |
Connector Accessories Female Jackscrew Loose Piece Zinc Alloy | Avnet America |
M Series Connectors_Series "M" Jack Screw-Female A | TE Connectivity 201414-1 | RS Americas |
Where can I find additional details, specifications and documents for a 201414-1?
Additional datasheets, footprints and schematics for 201414-1 are listed on our Part Details page. You can also find images and similar parts to 201414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201414-1 fall under?
The 201414-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201414-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201414-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 201414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201414-1 often in real-time on the comparison pages.
What if I can't find stock of 201414-1?
You can fill out our help required form which you can use to request a quote for 201414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.