Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Carbon Steel |
---|---|
Pin Hood Type | External Closed End |
Length | .688in, 17.48mm |
Width | 25.4mm, 1in |
Height | 2.844in, 72.24mm |
Hardware Type | Pin Hood |
For Use With | 50-Position Posted Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Strain Relief | Without |
PIN HOOD 50-POS. Connector Cover Type: Pin Hood Primary Product Material: Carbon Steel Operating Temperature (Max): 150 °C Operating Temperature (Max): 302 °F Operating Temperature Range: -55 – 150 °C Pin Hood Carbon Steel | Part Number: 201390-5 | Internal Number: 201390-5 | TE Connectivity | TE Store |
Pin Hood 50-Pos. Rohs Compliant: Yes |Amp Te Connectivity 201390-5 | Newark Electronics |
Connector Accessories Hardware Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201390-5?
Additional datasheets, footprints and schematics for 201390-5 are listed on our Part Details page. You can also find images and similar parts to 201390-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201390-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201390-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201390-5 fall under?
The 201390-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201390-5 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201390-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 201390-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201390-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 201390-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201390-5 often in real-time on the comparison pages.
What if I can't find stock of 201390-5?
You can fill out our help required form which you can use to request a quote for 201390-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.