Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Cavities | 3 |
Preloaded | No |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Pin |
Contact Layout | Matrix |
Width | .586in, 14.9mm |
Height | .868in, 22.05mm |
Length | 1.165in, 29.6mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Halogen Free | Yes |
Circuit Application | Signal |
For Use With | Plug Housing |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Series Number | 1000 |
Product Type | Connector |
Connector System | Wire-to-Panel |
Sealable | Yes |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Fan Motor Connector D1000 Caphsg3P Assy |Amp Te Connectivity 2013892-1 | Newark Electronics |
TE Connectivity - AMP FAN MOTOR CONNECTOR D1000 CAPHSG3P ASSY | Distrelec |
Connector Housing Receptacle 3Position Straight Panel Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 2013892-1?
Additional datasheets, footprints and schematics for 2013892-1 are listed on our Part Details page. You can also find images and similar parts to 2013892-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013892-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013892-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013892-1 fall under?
The 2013892-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2013892-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013892-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013892-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013892-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2013892-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013892-1 often in real-time on the comparison pages.
What if I can't find stock of 2013892-1?
You can fill out our help required form which you can use to request a quote for 2013892-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.