Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.24
Number of Positions | 3 |
---|---|
Preloaded | No |
Number of Rows | 1 |
Number of Cavities | 3 |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Multiple Contact Types | Without |
Width | .401in, 10.2mm |
Length | 21.5mm, .846in |
Height | .708in, 18mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Contact Retention | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
For Use With | Cap Housing |
Halogen Free | Yes |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel |
Connector Style | Plug |
Product Type | Connector |
Sealable | Yes |
Series Number | 1000 |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
FAN MOTOR CONNECTOR D1000 PLUGHSG3P ASSY Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Termination Method to Wire & Cable: Crimp Housing Plug Wire-to-Wire 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 2013891-1 | Internal Number: 2013891-1 | TE Connectivity | TE Store |
Fan Motor Connector D1000 Plughsg3P Assy |Amp Te Connectivity 2013891-1 | Newark Electronics |
TE Connectivity FAN MOTOR CONNECTOR D1000 PLUGHSG3P ASSY | Distrelec |
Connector Housing Plug 3Position Straight Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 2013891-1?
Additional datasheets, footprints and schematics for 2013891-1 are listed on our Part Details page. You can also find images and similar parts to 2013891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013891-1 fall under?
The 2013891-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2013891-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013891-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2013891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013891-1 often in real-time on the comparison pages.
What if I can't find stock of 2013891-1?
You can fill out our help required form which you can use to request a quote for 2013891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.