Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Material | Stainless Steel, Zinc Alloy |
---|---|
Thread Lead Type | Double |
Width | .187in, 4.75mm |
Height | .187in, 4.75mm |
Length | 30.48mm, 1.2in |
Jackscrew Finish | Clear Chromate |
Hardware Type | Jackscrew Kit |
Jackscrew Style | Female |
Jackscrew Material | Zinc Alloy |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Mounting Hardware | Jackscrew Tip Female, Spirol Pin and Flat Washer |
Jackscrew Type | Turnable |
For Use With | 20 and 28-Position High Voltage Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Posted Connectors, 42-Position Mixed Connectors, 50-Position Standard Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors, 15,16,and 42-Position Mixed Connectors, 12 Position High Current Connectors |
Comment | Two required., Use turnable jackscrews on mating housings when mating to grounding block. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
JACKSCREW-FEMALE -SPEC Connector Hardware Accessory Type: Female Screwlock Primary Product Material: Zinc Alloy Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Female Screwlock Zinc Alloy | Connector Hardware | Part Number: 201389-1 | Internal Number: 201389-1 | TE Connectivity | TE Store |
Jackscrew Female M3.5 x 0.6 M Series | RS |
Jack Screw Kit, M3.5, 30.48Mm M Ser Conn | Newark Electronics |
Connector Accessories Female Jackscrew Zinc Alloy Clear Chromate Finish Loose Piece | Avnet America |
M-Series Series, Female M3.5 x 0.6 Jack Screw for use with Standard Connector | TE Connectivity 201389-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 201389-1?
Additional datasheets, footprints and schematics for 201389-1 are listed on our Part Details page. You can also find images and similar parts to 201389-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201389-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201389-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201389-1 fall under?
The 201389-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201389-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201389-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201389-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201389-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 201389-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201389-1 often in real-time on the comparison pages.
What if I can't find stock of 201389-1?
You can fill out our help required form which you can use to request a quote for 201389-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.